Zener Diode 15V 1.5W ±20% Through Hole DO-204AL (DO-41)
ZENER 1.5W, VZ = 15V, +/- 20% DO-41P ROHS COMPLIANT: YES
DIODE ZENER 15V 1.5W DO204AL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5929PE3/TR12-ND | 35AJ0265 | 1N5929PE3/TR12 |
| Product Name | Single Zener Diodes | Zener 1.5W, Vz = 15V, +/20% Do-41P Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active | ||
| Package | DO-204AL (DO-41); DO-41 |