Microchip Technology, Inc. 11V 1.5W Zener Diode 1N5926CP/TR12

Description
DIODE ZENER 11V 1.5W DO204AL Product overview: 1N5926CP/TR12 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5926CP/TR12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 11V 1.5W DO204AL Product overview: 1N5926CP/TR12 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5926CP/TR12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11V 1.5W Zener Diode - 287-1N5926CP/TR12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 1.5W Zener Diode
287-1N5926CP/TR12
11V 1.5W Zener Diode 287-1N5926CP/TR12
DIODE ZENER 11V 1.5W DO204AL Product overview: 1N5926CP/TR12 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5926CP/TR12 can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 1.5W DO204AL Product overview: 1N5926CP/TR12 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5926CP/TR12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1035344-1N5926CP/TR12 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1035344-1N5926CP/TR12
Discrete Semiconductor Products - Diodes - Zener - Single 1035344-1N5926CP/TR12
Win Source Part Number: 1035344-1N5926CP/TR1 2 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 4,000 Tolerance: ±2% Power - Max: 1.5 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 8.4 V Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 5.5 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: 1N5926 RoHS Status: RoHS non-compliant

Win Source Part Number: 1035344-1N5926CP/TR12
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 4,000
Tolerance: ±2%
Power - Max: 1.5 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 8.4 V
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 5.5 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: 1N5926
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Zener Diodes - 1N5926CP/TR12-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5926CP/TR12-ND
Single Zener Diodes 1N5926CP/TR12-ND
Zener Diode 11V 1.5W ±2% Through Hole DO-204AL (DO-41)

Zener Diode 11V 1.5W ±2% Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5926CP/TR12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5926CP/TR12
Discrete Semiconductor Products - Diodes - Zener 1N5926CP/TR12
DIODE ZENER 11V 1.5W DO204AL

DIODE ZENER 11V 1.5W DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-1N5926CP/TR12 1035344-1N5926CP/TR12 1N5926CP/TR12-ND 1N5926CP/TR12
Product Name 11V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-204AL, DO-41, Axial DO-204AL (DO-41); DO-41
ZZT 6 ohms 6 ohms 6 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data