Zener Diode 9.1V 1.5W ±2% Through Hole DO-204AL (DO-41)
ZENER 1.5W, VZ = 9.1V, +/- 2% DO-41P ROHS COMPLIANT: YES
DIODE ZENER 9.1V 1.5W DO204AL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5924CP/TR12-ND | 35AJ0160 | 1N5924CP/TR12 |
| Product Name | Single Zener Diodes | Zener 1.5W, Vz = 9.1V, +/2% Do-41P Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active | ||
| Package | DO-204AL (DO-41); DO-41 |