Zener Diode 6.2V 1.5W ±2% Through Hole DO-204AL (DO-41)
DIODE ZENER 6.2V 1.5W DO204AL
ZENER 1.5W, VZ = 6.2V, +/- 2% DO-41P ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5920CPE3/TR8-ND | 1N5920CPE3/TR8 | 35AJ0086 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener 1.5W, Vz = 6.2V, +/2% Do-41P Rohs Compliant Microchip |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-204AL (DO-41); DO-41 | ||
| VZ | 6.2 volts |