Manufacturer: Microchip Technology
Win Source Part Number: 905730-1N5907
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: 8.5V Clamp 120A Ipp Tvs Diode Through Hole DO-13
Package: DO-13
Package: Bulk
Mounting: Through Hole
Family Name: 1N5907
Categories: Circuit Protection
Case / Package: DO-13
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
TVS DIODE 5VWM 8.5VC DO13
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 905730-1N5907 | 33AJ0045 | 1N5907 |
| Product Name | TVS - TVS - Diodes - 1N5907 | Uni-Directional Tvs Do-13 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-13 | DO-13 | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| RoHS Compliant | RoHS |