Microchip Technology, Inc. Custom Parts - Custom Parts (0 - A) - 1N5620USJANTX 1N5620USJANTX

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230782-1N5620USJANT X Forward Voltage: 1.3 V Peak Non-Repetitive Surge Current: 30 A Number of Pins: 2 Categories: Custom Parts Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Operating Temperature: 200 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230782-1N5620USJANT X Forward Voltage: 1.3 V Peak Non-Repetitive Surge Current: 30 A Number of Pins: 2 Categories: Custom Parts Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Operating Temperature: 200 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 1N5620USJANTX - 1230782-1N5620USJANTX - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 1N5620USJANTX
1230782-1N5620USJANTX
Custom Parts - Custom Parts (0 - A) - 1N5620USJANTX 1230782-1N5620USJANTX
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230782-1N5620USJANT X Forward Voltage: 1.3 V Peak Non-Repetitive Surge Current: 30 A Number of Pins: 2 Categories: Custom Parts Case / Package: MELF Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Operating Temperature: 200 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230782-1N5620USJANTX
Forward Voltage: 1.3 V
Peak Non-Repetitive Surge Current: 30 A
Number of Pins: 2
Categories: Custom Parts
Case / Package: MELF
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Operating Temperature: 200 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1230782-1N5620USJANTX
Product Name Custom Parts - Custom Parts (0 - A) - 1N5620USJANTX
Unlock Full Specs
to access all available technical data