Microchip Technology, Inc. OEM Parts - OEM Parts (0 - 9) - 1N5418JANTX 1N5418JANTX

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004255-1N5418JANTX Peak Non-Repetitive Surge Current: 80 A Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 400 V Peak Reverse Current: 1 µA Reverse Recovery Time: 150 ns
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004255-1N5418JANTX Peak Non-Repetitive Surge Current: 80 A Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 400 V Peak Reverse Current: 1 µA Reverse Recovery Time: 150 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1N5418JANTX - 1004255-1N5418JANTX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1N5418JANTX
1004255-1N5418JANTX
OEM Parts - OEM Parts (0 - 9) - 1N5418JANTX 1004255-1N5418JANTX
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004255-1N5418JANTX Peak Non-Repetitive Surge Current: 80 A Number of Pins: 2 Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 175 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 400 V Peak Reverse Current: 1 µA Reverse Recovery Time: 150 ns

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004255-1N5418JANTX
Peak Non-Repetitive Surge Current: 80 A
Number of Pins: 2
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 400 V
Peak Reverse Current: 1 µA
Reverse Recovery Time: 150 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1004255-1N5418JANTX
Product Name OEM Parts - OEM Parts (0 - 9) - 1N5418JANTX
Unlock Full Specs
to access all available technical data