Zener Diode 60V 5W ±5% Through Hole T-18
ZENER 5.0W, VZ = 60V, +/- 5% TO-18 ROHS COMPLIANT: YES
DIODE ZENER 60V 5W T18
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5371B/TR12-ND | 34AJ9785 | 1N5371B/TR12 |
| Product Name | Single Zener Diodes | Zener 5.0W, Vz = 60V, +/5% To-18 Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active | ||
| Package | T-18 |