DIODE ZENER 33V 5W T18
ZENER DIODE ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N5364AE3/TR13 | 96AJ0862 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diode Rohs Compliant Microchip |
| Life Cycle Stage | Active | |
| Package | T-18 | |
| VZ | 33 volts | |
| ZZT | 10 ohms |