Zener Diode 27V 5W ±5% Through Hole T-18
DIODE ZENER 27V 5W T18
ZENER 5.0W, VZ = 27V, +/- 5% TO-18 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5361B/TR12-ND | 1N5361B/TR12 | 34AJ9627 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener 5.0W, Vz = 27V, +/5% To-18 Rohs Compliant Microchip |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | T-18 | ||
| VZ | 27 volts |