Microchip Technology, Inc. 24V 5W Zener Diode 1N5359/TR12

Description
DIODE ZENER 24V 5W T18 Product overview: 1N5359/TR12 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5359/TR12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 5W T18 Product overview: 1N5359/TR12 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5359/TR12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 5W Zener Diode - 287-1N5359/TR12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 5W Zener Diode
287-1N5359/TR12
24V 5W Zener Diode 287-1N5359/TR12
DIODE ZENER 24V 5W T18 Product overview: 1N5359/TR12 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5359/TR12 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 5W T18 Product overview: 1N5359/TR12 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5359/TR12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5359/TR12-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5359/TR12-ND
Single Zener Diodes 1N5359/TR12-ND
Zener Diode 24V 5W ±20% Through Hole T-18

Zener Diode 24V 5W ±20% Through Hole T-18

Buy Now Datasheet
Zener 5.0W, Vz = 24V, +/20% To-18 Rohs Compliant Microchip - 34AJ9584 - Newark, An Avnet Company
Chicago, IL, United States
Zener 5.0W, Vz = 24V, +/20% To-18 Rohs Compliant Microchip
34AJ9584
Zener 5.0W, Vz = 24V, +/20% To-18 Rohs Compliant Microchip 34AJ9584
ZENER 5.0W, VZ = 24V, +/- 20% TO-18 ROHS COMPLIANT: YES

ZENER 5.0W, VZ = 24V, +/- 20% TO-18 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5359/TR12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5359/TR12
Discrete Semiconductor Products - Diodes - Zener 1N5359/TR12
DIODE ZENER 24V 5W T18

DIODE ZENER 24V 5W T18

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-1N5359/TR12 1N5359/TR12-ND 34AJ9584 1N5359/TR12
Product Name 24V 5W Zener Diode Single Zener Diodes Zener 5.0W, Vz = 24V, +/20% To-18 Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) T-18
VZ 22 volts 24 volts
ZZT 4 ohms 4 ohms
PD 5 milliwatts
Unlock Full Specs
to access all available technical data