Zener Diode 6.8V 5W ±20% Through Hole T-18
DIODE ZENER 6.8V 5W T18
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N5342E3/TR12-ND | 1N5342E3/TR12 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Life Cycle Stage | Active | |
| Package | T-18 |