Microchip Technology, Inc. Discrete Semiconductor Products - Current Regulation - Diodes, Transistors 1N5309-1

Description
DIODE CUR REG 100V 3.3MA 500MW
Description
DIODE CUR REG 100V 3.3MA 500MW

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors - 1N5309-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
1N5309-1
Discrete Semiconductor Products - Current Regulation - Diodes, Transistors 1N5309-1
DIODE CUR REG 100V 3.3MA 500MW

DIODE CUR REG 100V 3.3MA 500MW

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Transistors
Product Number 1N5309-1
Product Name Discrete Semiconductor Products - Current Regulation - Diodes, Transistors
Package Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
Single FETs, MOSFETs - AUIRF7478Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
3 suppliers