The 1N5302UR-1 is a current regulator diode in a hermetically sealed DO-213AB glass case (MELF, LL41) for surface-mount applications. It has a peak operating voltage of 100 volts and a DC power dissipation of 500 mW at +75°C, with a power derating of 10 mW/°C above +125°C. The nominal pinch-off current is 1.50 mA, the dynamic knee impedance is 0.510 Ω, and the impedance limit is 1.60 volts at 0.8 times the minimum pinch-off current. Operating and storage temperatures range from -65°C to +175°C. Thermal resistance is 50 °C/W maximum with no mounting surface. The device is metallurgically bonded with a tin/lead finish and requires the banded end to be negative. It complies with MIL-PRF-19500/463. This part is part of the CDLL5302 series, which shares these specifications.
DIODE CUR REG 100V 1.65MA 500MW Product overview: 1N5302UR-1 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1.65MA, 500MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1.65MA, 500MW, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-1N5302UR-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1164-1N5302UR-1 |
| Product Name | 100V 1.65MA 500MW Bipolar Transistor |
| Package Type | Bulk |