The 1N5290 is a current regulator diode in a DO-7 glass package with axial leads, designed to maintain a nominal regulating current of 0.47 mA over a broad voltage and temperature range. It has a maximum power dissipation of 500 mW at 50°C, a working peak voltage of 100 V, and a limiting voltage of 1.05 V. The device features a knee impedance of 0.750 MΩ and a regulator impedance of 2.700 MΩ at 25°C. It is hermetically sealed, RoHS compliant in commercial grades only, and meets MIL-PRF-19500/463 qualification levels including JAN, JANTX, JANTXV, and JANS. The junction and storage temperature range is -65°C to +175°C.
DIODE CUR REG 100V 517UA 500MW Product overview: 1N5290 from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 517UA, 500MW. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 517UA, 500MW, Bipolar Transistor, Current Regulation - Diodes, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 1164-1N5290 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 1164-1N5290 |
| Product Name | 100V 517UA 500MW Bipolar Transistor |
| Package Type | Bulk |