Microchip Technology, Inc. Voltage Regulator IC 1N5280B

Description
VOLTAGE REGULATOR Product overview: 1N5280B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5280B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
VOLTAGE REGULATOR Product overview: 1N5280B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5280B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
287-1N5280B
Voltage Regulator IC 287-1N5280B
VOLTAGE REGULATOR Product overview: 1N5280B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5280B can be used for catalog matching and distributor lookup.

VOLTAGE REGULATOR Product overview: 1N5280B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5280B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5280B - 905699-1N5280B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5280B
905699-1N5280B
Diodes - Zener - Single - 1N5280B 905699-1N5280B
Manufacturer: Microchip Technology Win Source Part Number: 905699-1N5280B Operating Temperature Range: -65°C ~ 175°C (TJ) Features: Zener Diode 190 V 500 mW ±5% Through Hole DO-35 (DO-204AH) Package: Bulk Package: DO-204AH, DO-35, Axial Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1 Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.10.0050

Manufacturer: Microchip Technology
Win Source Part Number: 905699-1N5280B
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: Zener Diode 190 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Package: Bulk
Package: DO-204AH, DO-35, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.10.0050

Buy Now Datasheet
VOLTAGE REGULATOR - 536-1N5280B - Utmel Electronic Limited
Hong Kong, China
VOLTAGE REGULATOR
536-1N5280B
VOLTAGE REGULATOR 536-1N5280B
VOLTAGE REGULATOR

VOLTAGE REGULATOR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 287-1N5280B 905699-1N5280B 536-1N5280B
Product Name Voltage Regulator IC Diodes - Zener - Single - 1N5280B VOLTAGE REGULATOR
Package Type Other; Bulk Other; DO-35 (DO-204AH) Other; DO-204AH, DO-35, Axial
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24172RGYT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1698184 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details