The 1N5276B is a 500 mW glass axial-lead Zener diode in a DO-35 (DO-204AH) package, designed for voltage regulation with a nominal Zener voltage of 150 V and a 5% tolerance. It has a maximum Zener impedance of 1500 Ω at a test current of 0.85 mA, a maximum reverse current of 0.1 μA at 108 V, and a temperature coefficient of +0.110 %/°C. The device operates from -65°C to +175°C, has a forward voltage of 1.5 V at 200 mA, and is RoHS compliant with an 'e3' suffix. The cathode is marked by a band, and the part supports tape and reel packaging with a 'TR' suffix. Power dissipation derates linearly above 25°C, with 0.5 W rated at 25°C and thermal resistance of 250 °C/W junction to lead at 3/8 inch lead length.
VOLTAGE REGULATOR Product overview: 1N5276B from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5276B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N5276B |
| Product Name | Voltage Regulator IC |
| Package Type | Other; Bulk |