Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single 1N5260B

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323996-1N5260B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 100 nA @ 33 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 93 Ohms Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Case / Package: DO-204AH, DO-35, Axial ECCN: EAR99 Fake Threat In the Open Market: 68 HTSUS: 8541.10.0050 Other Part Number: 1N5260BMS
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323996-1N5260B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 100 nA @ 33 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 93 Ohms Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Case / Package: DO-204AH, DO-35, Axial ECCN: EAR99 Fake Threat In the Open Market: 68 HTSUS: 8541.10.0050 Other Part Number: 1N5260BMS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1323996-1N5260B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1323996-1N5260B
Discrete Semiconductor Products - Diodes - Zener - Single 1323996-1N5260B
Manufacturer: Microchip Technology Win Source Part Number: 1323996-1N5260B Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 100 nA @ 33 V Voltage - Zener (Nom) (Vz): 43 V Impedance (Max) (Zzt): 93 Ohms Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: -65°C ~ 175°C Case / Package: DO-204AH, DO-35, Axial ECCN: EAR99 Fake Threat In the Open Market: 68 HTSUS: 8541.10.0050 Other Part Number: 1N5260BMS

Manufacturer: Microchip Technology
Win Source Part Number: 1323996-1N5260B
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 33 V
Voltage - Zener (Nom) (Vz): 43 V
Impedance (Max) (Zzt): 93 Ohms
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: DO-204AH, DO-35, Axial
ECCN: EAR99
Fake Threat In the Open Market: 68
HTSUS: 8541.10.0050
Other Part Number: 1N5260BMS

Buy Now
Single Zener Diodes - 1N5260BMS-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5260BMS-ND
Single Zener Diodes 1N5260BMS-ND
Zener Diode 43V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 43V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Zener Diodes Diodes
Product Number 1323996-1N5260B 1N5260BMS-ND
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes
Package DO-204AH, DO-35, Axial
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1658819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4471 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - 1N4738A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers