Microchip Technology, Inc. Diodes - Zener - Single - 1N5245 1N5245

Description
Manufacturer: Microchip Technology Win Source Part Number: 854324-1N5245 Features: Zener Diode 15 V 500 mW Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 854324-1N5245 Features: Zener Diode 15 V 500 mW Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5245 - 1N5245 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5245
1N5245
Diodes - Zener - Single - 1N5245 1N5245
Manufacturer: Microchip Technology Win Source Part Number: 854324-1N5245 Features: Zener Diode 15 V 500 mW Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8541.10.0050

Manufacturer: Microchip Technology
Win Source Part Number: 854324-1N5245
Features: Zener Diode 15 V 500 mW
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.10.0050

Buy Now Datasheet
Voltage Regulator Do-35 Rohs Compliant Microchip - 34AJ9089 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator Do-35 Rohs Compliant Microchip
34AJ9089
Voltage Regulator Do-35 Rohs Compliant Microchip 34AJ9089
VOLTAGE REGULATOR DO-35 ROHS COMPLIANT: YES

VOLTAGE REGULATOR DO-35 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 1N5245 34AJ9089
Product Name Diodes - Zener - Single - 1N5245 Voltage Regulator Do-35 Rohs Compliant Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details