Zener Diode 24V 5W ±5% Surface Mount
ZENER DIODE, 24V V(Z), 5%, 5W, SILICON, UNIDIRECTIONAL ROHS COMPLIANT: YES
DIODE ZENER 24V 5W D5B
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4967US-ND | 96AJ0851 | 1N4967US |
| Product Name | Single Zener Diodes | Zener Diode, 24V V(Z), 5%, 5W, Silicon, Unidirectional Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| RoHS Compliant | RoHS | ||
| Life Cycle Stage | Active | ||
| Package | Surface Mount |