Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012442-1N4964JANTX
Zener Voltage: 18 V
Number of Pins: 2
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 5 µA
Max Power Dissipation: 5 W
| Win Source Electronics | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 1012442-1N4964JANTX |
| Product Name | Diodes - Zener - Single - 1N4964JANTX |
| Pin Count | 2 |