Zener Diode 6.8V 5W ±5% Surface Mount D-5B
DIODE ZENER 6.8V 5W D5B
DIODE ZENER 6.8V 5W D5B
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4954US-ND | 1N4954US | 1N4954US |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | ||
| Package | D-5B | MELF; SQ-MELF, E |