Microchip Technology, Inc.
Single Diodes
1N4946-1/TR
Description
DIODE STANDARD 600V 1A
Request a Quote
Email Supplier
Datasheet
Description
DIODE STANDARD 600V 1A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
150-1N4946-1/TR-ND |
|
Product Name
|
Single Diodes |
|
Tj
|
-65 to 175 C (-85 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
37 mA
IR
0.0500 mA
View Details
Diode Applications
Rectifier
VF
1.4 volts
VR
400 volts
View Details
Diode Applications
Switching; Protector; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details
4 suppliers