Zener Diode 12.8V 400mW ±5% Through Hole DO-7
DIODE ZENER 12.8V 400MW DO7
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N4914-ND | 1N4914 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -25 to 100 C (-13 to 212 F) | -25 to 100 C (-13 to 212 F) |