Zener Diode 8.5V 500mW ±5% Through Hole DO-35
DIODE ZENER 8.5V 500MW DO35
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N4778-ND | 1N4778 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |