Zener Diode 9.1V 500mW ±5% Through Hole DO-35
DIODE ZENER 9.1V 500MW DO35
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N4772-ND | 1N4772 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |