Microchip Technology, Inc. Single Zener Diodes 1N4771A

Description
Zener Diode 9.1V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 9.1V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4771A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4771A-ND
Single Zener Diodes 1N4771A-ND
Zener Diode 9.1V 500mW ±5% Through Hole DO-35

Zener Diode 9.1V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Diodes - Zener - Single - 1N4771A - 905678-1N4771A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4771A
905678-1N4771A
Diodes - Zener - Single - 1N4771A 905678-1N4771A
Manufacturer: Microchip Technology Win Source Part Number: 905678-1N4771A Operating Temperature Range: -55°C ~ 100°C Features: Zener Diode 9.1 V 500 mW ±5% Through Hole DO-35 Package: DO-204AH, DO-35, Axial Package: Bulk Mounting: Through Hole Family Name: 1N4771 Categories: Discrete Semiconductor Products Case / Package: DO-35 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Microchip Technology
Win Source Part Number: 905678-1N4771A
Operating Temperature Range: -55°C ~ 100°C
Features: Zener Diode 9.1 V 500 mW ±5% Through Hole DO-35
Package: DO-204AH, DO-35, Axial
Package: Bulk
Mounting: Through Hole
Family Name: 1N4771
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
9.1V 500MW Zener Diode - 287-1N4771A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 500MW Zener Diode
287-1N4771A
9.1V 500MW Zener Diode 287-1N4771A
DIODE ZENER 9.1V 500MW DO35 Product overview: 1N4771A from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4771A can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 500MW DO35 Product overview: 1N4771A from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4771A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4771A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4771A
Discrete Semiconductor Products - Diodes - Zener 1N4771A
DIODE ZENER 9.1V 500MW DO35

DIODE ZENER 9.1V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4771A-ND 905678-1N4771A 287-1N4771A 1N4771A
Product Name Single Zener Diodes Diodes - Zener - Single - 1N4771A 9.1V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data