The 1N4764UR is a 1.0 W surface mount glass Zener diode in a DO-213AB MELF package, rated for a Zener voltage of 100 V with a standard tolerance of ±5%. It features hermetic sealing, operates from −65°C to +175°C, and has a thermal resistance of 50°C/W junction to end cap. The diode is RoHS compliant with tin-lead or matte tin terminals, marked with a cathode band, and supports surface mounting on FR4 PCBs with a recommended footprint. Forward voltage at 200 mA is maximum 1.2 V. Power dissipation is derated above 125°C case temperature. The part is electrically equivalent to the 1N4728A to 1N4764A series and meets JEDEC DO-213AB outline standards.
VOLTAGE REGULATOR Product overview: 1N4764UR-1 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4764UR-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N4764UR-1 |
| Product Name | Voltage Regulator IC |
| Package Type | Other; Bulk |