Microchip Technology, Inc. Diodes - Zener - Single - 1N4756AP/TR8 1N4756AP/TR8

Description
Manufacturer: Microchip Technology Win Source Part Number: 905674-1N4756AP/TR8 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 47 V 1 W ±5% Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N4756 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N4756AP/TR8-ND, 1N4756AMSCT, 1N4756ADO41MSTR-NDR, 1N4756A P, 1N4756APMSTR, 1N4756AGMSCT, 1N4756AP, 1N4756ADO41MSTR, 1N4756AMSCT-ND, 278-1N4756AP/TR8CT, 1N4756AMSTR-ND, 1N4756AMSTR, 1N4756APMSCT, 1N4756APMSCT-ND, 1N4756APMSTR-ND, 278-1N4756AP/TR8TR, 1N4756ADO41, 1N4756ADO41MSTR-ND, 1N4756ADO41MSCT-ND, 1N4756AGMSCT-ND, 1N4756ADO41MSCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 905674-1N4756AP/TR8 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 47 V 1 W ±5% Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N4756 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N4756AP/TR8-ND, 1N4756AMSCT, 1N4756ADO41MSTR-NDR, 1N4756A P, 1N4756APMSTR, 1N4756AGMSCT, 1N4756AP, 1N4756ADO41MSTR, 1N4756AMSCT-ND, 278-1N4756AP/TR8CT, 1N4756AMSTR-ND, 1N4756AMSTR, 1N4756APMSCT, 1N4756APMSCT-ND, 1N4756APMSTR-ND, 278-1N4756AP/TR8TR, 1N4756ADO41, 1N4756ADO41MSTR-ND, 1N4756ADO41MSCT-ND, 1N4756AGMSCT-ND, 1N4756ADO41MSCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4756AP/TR8 - 905674-1N4756AP/TR8 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4756AP/TR8
905674-1N4756AP/TR8
Diodes - Zener - Single - 1N4756AP/TR8 905674-1N4756AP/TR8
Manufacturer: Microchip Technology Win Source Part Number: 905674-1N4756AP/TR8 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 47 V 1 W ±5% Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N4756 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N4756AP/TR8-ND, 1N4756AMSCT, 1N4756ADO41MSTR-NDR, 1N4756A P, 1N4756APMSTR, 1N4756AGMSCT, 1N4756AP, 1N4756ADO41MSTR, 1N4756AMSCT-ND, 278-1N4756AP/TR8CT, 1N4756AMSTR-ND, 1N4756AMSTR, 1N4756APMSCT, 1N4756APMSCT-ND, 1N4756APMSTR-ND, 278-1N4756AP/TR8TR, 1N4756ADO41, 1N4756ADO41MSTR-ND, 1N4756ADO41MSCT-ND, 1N4756AGMSCT-ND, 1N4756ADO41MSCT

Manufacturer: Microchip Technology
Win Source Part Number: 905674-1N4756AP/TR8
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 47 V 1 W ±5% Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N4756
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N4756AP/TR8-ND, 1N4756AMSCT, 1N4756ADO41MSTR-NDR, 1N4756A P, 1N4756APMSTR, 1N4756AGMSCT, 1N4756AP, 1N4756ADO41MSTR, 1N4756AMSCT-ND, 278-1N4756AP/TR8CT, 1N4756AMSTR-ND, 1N4756AMSTR, 1N4756APMSCT, 1N4756APMSCT-ND, 1N4756APMSTR-ND, 278-1N4756AP/TR8TR, 1N4756ADO41, 1N4756ADO41MSTR-ND, 1N4756ADO41MSCT-ND, 1N4756AGMSCT-ND, 1N4756ADO41MSCT

Buy Now Datasheet
47V 1W Zener Diode - 287-1N4756AP/TR8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47V 1W Zener Diode
287-1N4756AP/TR8
47V 1W Zener Diode 287-1N4756AP/TR8
DIODE ZENER 47V 1W DO204AL Product overview: 1N4756AP/TR8 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4756AP/TR8 can be used for catalog matching and distributor lookup.

DIODE ZENER 47V 1W DO204AL Product overview: 1N4756AP/TR8 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 47V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 47V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4756AP/TR8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener 1.0W, Vz = 47V, +/5% Do-41P Rohs Compliant Microchip - 34AJ8863 - Newark, An Avnet Company
Chicago, IL, United States
Zener 1.0W, Vz = 47V, +/5% Do-41P Rohs Compliant Microchip
34AJ8863
Zener 1.0W, Vz = 47V, +/5% Do-41P Rohs Compliant Microchip 34AJ8863
ZENER 1.0W, VZ = 47V, +/- 5% DO-41P ROHS COMPLIANT: YES

ZENER 1.0W, VZ = 47V, +/- 5% DO-41P ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4756AP/TR8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4756AP/TR8
Discrete Semiconductor Products - Diodes - Zener 1N4756AP/TR8
DIODE ZENER 47V 1W DO204AL

DIODE ZENER 47V 1W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 905674-1N4756AP/TR8 287-1N4756AP/TR8 34AJ8863 1N4756AP/TR8
Product Name Diodes - Zener - Single - 1N4756AP/TR8 47V 1W Zener Diode Zener 1.0W, Vz = 47V, +/5% Do-41P Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Zener
Package DO-204AL (DO-41); DO-41 Tape & Reel (TR) DO-204AL (DO-41); DO-41
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
ZZT 80 ohms 80 ohms
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data