Zener Diode 39V 1W ±5% Through Hole DO-204AL (DO-41)
DIODE ZENER 39V 1W DO204AL
ZENER 1.0W, VZ = 39V, +/- 5% DO-41P ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4754AE3/TR13-ND | 1N4754AE3/TR13 | 34AJ8828 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener 1.0W, Vz = 39V, +/5% Do-41P Rohs Compliant Microchip |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-204AL (DO-41); DO-41 | ||
| VZ | 39 volts |