The 1N4751AUR is a 1.0 W surface mount glass Zener diode in a hermetically sealed DO-213AB MELF package, with a Zener voltage of 30 V, a test current of 8.5 mA, and a maximum impedance of 40 Ω at 30°C. It features a tolerance of ±5% with the 'A' suffix, operates from -65°C to +175°C, and has a thermal resistance of 50°C/W junction to end cap. The diode is RoHS compliant with tin-lead or matte tin terminations, marked with a cathode band, and suitable for high-density mounting. It meets JEDEC DO-213AB standards and is rated for a forward voltage of 1.2 V at 200 mA.
VOLTAGE REGULATOR Product overview: 1N4751UR-1/TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751UR-1/TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N4751UR-1/TR |
| Product Name | Voltage Regulator IC |
| Package Type | Other; Tape & Reel (TR) |