Microchip Technology, Inc. 30V 1W Zener Diode 1N4751PE3/TR12

Description
DIODE ZENER 30V 1W DO204AL Product overview: 1N4751PE3/TR12 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751PE3/TR12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 30V 1W DO204AL Product overview: 1N4751PE3/TR12 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751PE3/TR12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 1W Zener Diode - 287-1N4751PE3/TR12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1W Zener Diode
287-1N4751PE3/TR12
30V 1W Zener Diode 287-1N4751PE3/TR12
DIODE ZENER 30V 1W DO204AL Product overview: 1N4751PE3/TR12 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751PE3/TR12 can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 1W DO204AL Product overview: 1N4751PE3/TR12 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751PE3/TR12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4751PE3/TR12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4751PE3/TR12
Discrete Semiconductor Products - Diodes - Zener 1N4751PE3/TR12
DIODE ZENER 30V 1W DO204AL

DIODE ZENER 30V 1W DO204AL

Supplier's Site
Zener 1.0W, Vz = 30V, +/10% Do-41P Rohs Compliant Microchip - 34AJ8793 - Newark, An Avnet Company
Chicago, IL, United States
Zener 1.0W, Vz = 30V, +/10% Do-41P Rohs Compliant Microchip
34AJ8793
Zener 1.0W, Vz = 30V, +/10% Do-41P Rohs Compliant Microchip 34AJ8793
ZENER 1.0W, VZ = 30V, +/- 10% DO-41P ROHS COMPLIANT: YES

ZENER 1.0W, VZ = 30V, +/- 10% DO-41P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N4751PE3/TR12 1N4751PE3/TR12 34AJ8793
Product Name 30V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener 1.0W, Vz = 30V, +/10% Do-41P Rohs Compliant Microchip
Package Tape & Reel (TR) DO-204AL (DO-41); DO-41
RoHS Compliant RoHS RoHS
VZ 30 volts 30 volts
ZZT 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data