Zener Diode 30V 1W ±5% Surface Mount DO-213AB
DIODE ZENER 30V 1W DO213AB Product overview: 1N4751AUR from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751AUR can be used for catalog matching and distributor lookup.
DIODE ZENER 30V 1W DO213AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4751AUR-ND | 287-1N4751AUR | 1N4751AUR |
| Product Name | Single Zener Diodes | 30V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | Bulk | DO-213AB | |
| VZ | 30 volts | 30 volts | |
| ZZT | 40 ohms | 40 ohms |