DIODE ZENER 30V 1W DO204AL Product overview: 1N4751APE3/TR12 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751APE3/TR12 can be used for catalog matching and distributor lookup.
ZENER 1.0W, VZ = 30V, +/- 5% DO-41P ROHS COMPLIANT: YES
DIODE ZENER 30V 1W DO204AL
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-1N4751APE3/TR12 | 34AJ8781 | 1N4751APE3/TR12 |
| Product Name | 30V 1W Zener Diode | Zener 1.0W, Vz = 30V, +/5% Do-41P Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | DO-204AL (DO-41); DO-41 | |
| RoHS Compliant | RoHS | RoHS | |
| VZ | 30 volts | 30 volts | |
| ZZT | 40 ohms | 40 ohms |