The 1N4751A/TR is a 1.0 watt Zener diode in a plastic DO-41 or DO-204AL package, rated for 30 volts nominal zener voltage with a 5% tolerance. It has a test current of 8.5 mA, zener impedance of 40 ohms, and a maximum reverse current of 5 μA at 22.8 volts. The device supports a maximum power dissipation of 1.0 watt at 25°C, with a thermal resistance of 45°C/W from junction to lead at 3/8 inch from the body. It is RoHS compliant with an e3 suffix, moisture classified as Level 1, and conforms to JEDEC standards. The part includes a tape and reel option indicated by the TR suffix. Forward voltage is 1.2 volts maximum at 200 mA.
VOLTAGE REGULATOR Product overview: 1N4751A/TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4751A/TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N4751A/TR |
| Product Name | Voltage Regulator IC |
| Package Type | Other; Tape & Reel (TR) |