Microchip Technology, Inc. 22V 1W Zener Diode 1N4748E3/TR13

Description
DIODE ZENER 22V 1W DO204AL Product overview: 1N4748E3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4748E3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 22V 1W DO204AL Product overview: 1N4748E3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4748E3/TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 1W Zener Diode - 287-1N4748E3/TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 1W Zener Diode
287-1N4748E3/TR13
22V 1W Zener Diode 287-1N4748E3/TR13
DIODE ZENER 22V 1W DO204AL Product overview: 1N4748E3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4748E3/TR13 can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 1W DO204AL Product overview: 1N4748E3/TR13 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4748E3/TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1035283-1N4748E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1035283-1N4748E3/TR13
Discrete Semiconductor Products - Diodes - Zener - Single 1035283-1N4748E3/TR13
Win Source Part Number: 1035283-1N4748E3/TR1 3 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 5,000 Tolerance: ±10% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 16.7 V Voltage - Zener (Nom) (Vz): 22 V Impedance (Max) (Zzt): 23 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 1N4748E3/TR131N4748E 3-TR13; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: 1N4748

Win Source Part Number: 1035283-1N4748E3/TR13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 5,000
Tolerance: ±10%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 16.7 V
Voltage - Zener (Nom) (Vz): 22 V
Impedance (Max) (Zzt): 23 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 1N4748E3/TR131N4748E3-TR13;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: 1N4748

Buy Now Datasheet
Zener 1.0W, Vz = 22V, +/10% Do-41P Rohs Compliant Microchip - 34AJ8732 - Newark, An Avnet Company
Chicago, IL, United States
Zener 1.0W, Vz = 22V, +/10% Do-41P Rohs Compliant Microchip
34AJ8732
Zener 1.0W, Vz = 22V, +/10% Do-41P Rohs Compliant Microchip 34AJ8732
ZENER 1.0W, VZ = 22V, +/- 10% DO-41P ROHS COMPLIANT: YES

ZENER 1.0W, VZ = 22V, +/- 10% DO-41P ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4748E3/TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4748E3/TR13
Discrete Semiconductor Products - Diodes - Zener 1N4748E3/TR13
DIODE ZENER 22V 1W DO204AL

DIODE ZENER 22V 1W DO204AL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-1N4748E3/TR13 1035283-1N4748E3/TR13 34AJ8732 1N4748E3/TR13
Product Name 22V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener 1.0W, Vz = 22V, +/10% Do-41P Rohs Compliant Microchip Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-204AL, DO-41, Axial DO-204AL (DO-41); DO-41
RoHS Compliant RoHS RoHS
VZ 22 volts 22 volts 22 volts
ZZT 23 ohms 23 ohms 23 ohms
Unlock Full Specs
to access all available technical data