Microchip Technology, Inc. Diodes - Zener - Single - 1N4747AP/TR8 1N4747AP/TR8

Description
Manufacturer: Microchip Technology Win Source Part Number: 905671-1N4747AP/TR8 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 20 V 1 W ±5% Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N4747 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N4747A P, 1N4747ADO35, 1N4747ADO35MSTR, 1N4747ADO35MSTR-ND, 1N4747ADO41, 1N4747ADO41MSTR, 1N4747ADO41MSTR-ND, 1N4747ADO41MSTR-NDR, 1N4747AMSTR, 1N4747AMSTR-ND, 1N4747AP, 1N4747APMSTR, 1N4747APMSTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 905671-1N4747AP/TR8 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 20 V 1 W ±5% Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N4747 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N4747A P, 1N4747ADO35, 1N4747ADO35MSTR, 1N4747ADO35MSTR-ND, 1N4747ADO41, 1N4747ADO41MSTR, 1N4747ADO41MSTR-ND, 1N4747ADO41MSTR-NDR, 1N4747AMSTR, 1N4747AMSTR-ND, 1N4747AP, 1N4747APMSTR, 1N4747APMSTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N4747AP/TR8 - 905671-1N4747AP/TR8 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4747AP/TR8
905671-1N4747AP/TR8
Diodes - Zener - Single - 1N4747AP/TR8 905671-1N4747AP/TR8
Manufacturer: Microchip Technology Win Source Part Number: 905671-1N4747AP/TR8 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 20 V 1 W ±5% Through Hole DO-204AL (DO-41) Package: DO-204AL, DO-41, Axial Package: Reel - TR Mounting: Through Hole Family Name: 1N4747 Categories: Discrete Semiconductor Products Case / Package: DO-204AL (DO-41) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 1N4747A P, 1N4747ADO35, 1N4747ADO35MSTR, 1N4747ADO35MSTR-ND, 1N4747ADO41, 1N4747ADO41MSTR, 1N4747ADO41MSTR-ND, 1N4747ADO41MSTR-NDR, 1N4747AMSTR, 1N4747AMSTR-ND, 1N4747AP, 1N4747APMSTR, 1N4747APMSTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 905671-1N4747AP/TR8
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 20 V 1 W ±5% Through Hole DO-204AL (DO-41)
Package: DO-204AL, DO-41, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: 1N4747
Categories: Discrete Semiconductor Products
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1N4747A P, 1N4747ADO35, 1N4747ADO35MSTR, 1N4747ADO35MSTR-ND, 1N4747ADO41, 1N4747ADO41MSTR, 1N4747ADO41MSTR-ND, 1N4747ADO41MSTR-NDR, 1N4747AMSTR, 1N4747AMSTR-ND, 1N4747AP, 1N4747APMSTR, 1N4747APMSTR-ND

Buy Now Datasheet
20V 1W Zener Diode - 287-1N4747AP/TR8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 1W Zener Diode
287-1N4747AP/TR8
20V 1W Zener Diode 287-1N4747AP/TR8
DIODE ZENER 20V 1W DO204AL Product overview: 1N4747AP/TR8 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4747AP/TR8 can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 1W DO204AL Product overview: 1N4747AP/TR8 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4747AP/TR8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4747AP/TR8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4747AP/TR8
Discrete Semiconductor Products - Diodes - Zener 1N4747AP/TR8
DIODE ZENER 20V 1W DO204AL

DIODE ZENER 20V 1W DO204AL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 905671-1N4747AP/TR8 287-1N4747AP/TR8 1N4747AP/TR8
Product Name Diodes - Zener - Single - 1N4747AP/TR8 20V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package DO-204AL (DO-41); DO-41 Tape & Reel (TR) DO-204AL (DO-41); DO-41
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
ZZT 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data