ZENER 1.0W, VZ = 10V, +/- 10% DO-41P ROHS COMPLIANT: YES
DIODE ZENER 10V 1W DO204AL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 34AJ8584 | 1N4740P/TR12 |
| Product Name | Zener 1.0W, Vz = 10V, +/10% Do-41P Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| RoHS Compliant | RoHS | |
| Life Cycle Stage | Active | |
| Package | DO-204AL (DO-41); DO-41 | |
| VZ | 10 volts |