DIODE ZENER 8.2V 1W DO204AL
ZENER 1.0W, VZ = 8.2V, +/- 5% DO-41P ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1N4738AP/TR8 | 34AJ8534 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener 1.0W, Vz = 8.2V, +/5% Do-41P Rohs Compliant Microchip |
| Life Cycle Stage | Active | |
| Package | DO-204AL (DO-41); DO-41 | |
| VZ | 8.2 volts | |
| ZZT | 4 ohms |