ZENER 1.0W, VZ = 8.2V, +/- 5% DO-41P ROHS COMPLIANT: YES
DIODE ZENER 8.2V 1W DO204AL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 34AJ8531 | 1N4738AE3/TR13 |
| Product Name | Zener 1.0W, Vz = 8.2V, +/5% Do-41P Rohs Compliant Microchip | Discrete Semiconductor Products - Diodes - Zener |
| RoHS Compliant | RoHS | |
| Life Cycle Stage | Active | |
| Package | DO-204AL (DO-41); DO-41 | |
| VZ | 8.2 volts |