Microchip Technology, Inc. Single Zener Diodes 1N4691

Description
Zener Diode 6.2V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet
Description
Zener Diode 6.2V 500mW ±5% Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N4691-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N4691-ND
Single Zener Diodes 1N4691-ND
Zener Diode 6.2V 500mW ±5% Through Hole DO-35

Zener Diode 6.2V 500mW ±5% Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1168485-1N4691 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1168485-1N4691
Discrete Semiconductor Products - Diodes - Zener - Single 1168485-1N4691
Win Source Part Number: 1168485-1N4691 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 5 V Voltage - Zener (Nom) (Vz): 6.2 V Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Microchip Technology Base Product Number: 1N4691 RoHS Status: RoHS non-compliant

Win Source Part Number: 1168485-1N4691
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 5 V
Voltage - Zener (Nom) (Vz): 6.2 V
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Microchip Technology
Base Product Number: 1N4691
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4691 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4691
Discrete Semiconductor Products - Diodes - Zener 1N4691
DIODE ZENER 6.2V 500MW DO35

DIODE ZENER 6.2V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number 1N4691-ND 1168485-1N4691 1N4691
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C9V1X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers