Manufacturer: Microchip Technology
Win Source Part Number: 854309-1N4682
Series: *
Features: Zener Diode
Package: Bulk
Family Name: 1N4682
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8541.10.0050
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Zener Diodes | Diodes |
| Product Number | 854309-1N4682 | 1N4682-ND |
| Product Name | Diodes - Zener - Single - 1N4682 | Single Zener Diodes |
| Tj | -65 to 200 C (-85 to 392 F) |