Manufacturer: Microchip Technology
Win Source Part Number: 905656-1N4112-1
Operating Temperature Range: -65°C ~ 175°C (TJ)
Features: Zener Diode 18 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Package: Bulk
Package: DO-204AH, DO-35, Axial
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8541.10.0050
Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH)
ZENER DIODE Product overview: 1N4112-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4112-1 can be used for catalog matching and distributor lookup.
ZENER DIODE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 905656-1N4112-1 | 1N4112-1-ND | 287-1N4112-1 | 1N4112-1 |
| Product Name | Diodes - Zener - Single - 1N4112-1 | Single Zener Diodes | Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-35 (DO-204AH) | Bulk | DO-35 (DO-204AH); DO-35 | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| VZ | 18 volts | 18 volts | ||
| ZZT | 100 ohms | 100 ohms |