Microchip Technology, Inc. 51V 2W Zener Diode 1N4069A

Description
Diode Zener Single 51V 5% 2W 2-Pin Case DD Product overview: 1N4069A from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4069A can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Zener Single 51V 5% 2W 2-Pin Case DD Product overview: 1N4069A from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4069A can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
51V 2W Zener Diode - 295-1N4069A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V 2W Zener Diode
295-1N4069A
51V 2W Zener Diode 295-1N4069A
Diode Zener Single 51V 5% 2W 2-Pin Case DD Product overview: 1N4069A from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4069A can be used for catalog matching and distributor lookup.

Diode Zener Single 51V 5% 2W 2-Pin Case DD Product overview: 1N4069A from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N4069A can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - 1N4069A - 1035271-1N4069A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N4069A
1035271-1N4069A
Diodes - Zener - Single - 1N4069A 1035271-1N4069A
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035271-1N4069A Categories: Diodes - Zener - Single Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035271-1N4069A
Categories: Diodes - Zener - Single
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-1N4069A 1035271-1N4069A
Product Name 51V 2W Zener Diode Diodes - Zener - Single - 1N4069A
Unlock Full Specs
to access all available technical data