Microchip Technology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1N3998A

Description
Win Source Part Number: 1377363-1N3998A Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 175°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Bulk Product Status: Active Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-213AA (DO-4) Base Product Number: 1N3998 Mounting Type: Chassis Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 2 V Power - Max: 10 W Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 1.1 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1377363-1N3998A Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 175°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Bulk Product Status: Active Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-213AA (DO-4) Base Product Number: 1N3998 Mounting Type: Chassis Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 2 V Power - Max: 10 W Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 1.1 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1377363-1N3998A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1377363-1N3998A
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1377363-1N3998A
Win Source Part Number: 1377363-1N3998A Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 175°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Bulk Product Status: Active Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-213AA (DO-4) Base Product Number: 1N3998 Mounting Type: Chassis Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A Current - Reverse Leakage @ Vr: 10 µA @ 2 V Power - Max: 10 W Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 1.1 Ohms

Win Source Part Number: 1377363-1N3998A
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 175°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Bulk
Product Status: Active
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-213AA (DO-4)
Base Product Number: 1N3998
Mounting Type: Chassis Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 2 A
Current - Reverse Leakage @ Vr: 10 µA @ 2 V
Power - Max: 10 W
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 1.1 Ohms

Buy Now Datasheet
6.2V 10W Zener Diode - 287-1N3998A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 10W Zener Diode
287-1N3998A
6.2V 10W Zener Diode 287-1N3998A
DIODE ZENER 6.2V 10W DO213AA Product overview: 1N3998A from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 10W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 10W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N3998A can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 10W DO213AA Product overview: 1N3998A from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 10W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 10W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N3998A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N3998A-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N3998A-ND
Single Zener Diodes 1N3998A-ND
Zener Diode 6.2V 10W ±5% Chassis Mount DO-213AA (DO-4)

Zener Diode 6.2V 10W ±5% Chassis Mount DO-213AA (DO-4)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N3998A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N3998A
Discrete Semiconductor Products - Diodes - Zener 1N3998A
DIODE ZENER 6.2V 10W DO213AA

DIODE ZENER 6.2V 10W DO213AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 1377363-1N3998A 287-1N3998A 1N3998A-ND 1N3998A
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 6.2V 10W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package DO-203AA, DO-4, Stud Bulk DO-213AA (DO-4)
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 1 ohms 1 ohms 1 ohms
IR 0.0100 mA 10 mA
Unlock Full Specs
to access all available technical data