Zener Diode 4.3V 10W ±5% Stud Mount DO-203AA (DO-4)
DIODE ZENER 4.3V 10W DO203AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N3994AE3-ND | 1N3994AE3 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Life Cycle Stage | Active | |
| Package | DO-203AA (DO-4) |