The 1N3827AUR-1/TR is a hermetically sealed glass-case zener diode in a leadless surface-mount package (DO-213AB, MELF LL41) for voltage regulation. It operates at a nominal zener voltage of 5.6 V with a +5% tolerance, has a maximum zener impedance of 600 ohms at 45 mA test current, and a maximum reverse leakage current of 3 µA at 3 V. The device handles a DC power dissipation of 1 watt at a case temperature of 125°C, with a derating of 20 mW/°C above that point. Operating and storage temperatures range from -65°C to +175°C. The part is rated per MIL-PRF-19500/115 and has a thermal resistance of 50 °C/W at zero lead length and thermal impedance of 15 °C/W maximum.
VOLTAGE REGULATOR Product overview: 1N3827AUR-1/TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N3827AUR-1/TR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1N3827AUR-1/TR |
| Product Name | Voltage Regulator IC |
| Package Type | Other; Tape & Reel (TR) |