DIODE ZENER 3.3V 1W DO204AL Product overview: 1N3821A-1 from Microchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N3821A-1 can be used for catalog matching and distributor lookup.
DIODE ZENER 3.3V 1W DO204AL
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 287-1N3821A-1 | 1N3821A-1 |
| Product Name | 3.3V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | Bulk | DO-204AL (DO-41); DO-41 |
| VZ | 3.3 volts | 3.3 volts |
| ZZT | 10 ohms | 10 ohms |
| PD | 1000 milliwatts |