DIODE GEN PURP REV 50V 35A DO21
STD RECTIFIER 50L PF ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 1N3659R | 62AJ0175 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Std Rectifier 50L Pf Rohs Compliant Microchip |
| Life Cycle Stage | Active |