Microchip Technology, Inc. Custom Parts - Custom Parts (0 - A) - 1N3595-1JANTX/TR 1N3595-1JANTX/TR

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184280-1N3595-1JANT X/TR Packaging: Tape and Reel Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 4 A Number of Pins: 2 Categories: Custom Parts Alternative Parts (Cross-Reference): 1N3595-1JANTXTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184280-1N3595-1JANT X/TR Packaging: Tape and Reel Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 4 A Number of Pins: 2 Categories: Custom Parts Alternative Parts (Cross-Reference): 1N3595-1JANTXTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 1N3595-1JANTX/TR - 1184280-1N3595-1JANTX/TR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 1N3595-1JANTX/TR
1184280-1N3595-1JANTX/TR
Custom Parts - Custom Parts (0 - A) - 1N3595-1JANTX/TR 1184280-1N3595-1JANTX/TR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184280-1N3595-1JANT X/TR Packaging: Tape and Reel Forward Voltage: 1 V Peak Non-Repetitive Surge Current: 4 A Number of Pins: 2 Categories: Custom Parts Alternative Parts (Cross-Reference): 1N3595-1JANTXTR; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Element Configuration: Single Max Operating Temperature: 150 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184280-1N3595-1JANTX/TR
Packaging: Tape and Reel
Forward Voltage: 1 V
Peak Non-Repetitive Surge Current: 4 A
Number of Pins: 2
Categories: Custom Parts
Alternative Parts (Cross-Reference): 1N3595-1JANTXTR;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1184280-1N3595-1JANTX/TR
Product Name Custom Parts - Custom Parts (0 - A) - 1N3595-1JANTX/TR
Unlock Full Specs
to access all available technical data